The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional frequency stability under environmental stress. It offers ±0.5 ppm to ±2.5 ppm stability across -40°C to +105°C operating temperatures, with LVCMOS output and integrated on-chip regulators that eliminate the need for external LDOs. The device supports three configurations: TCXO, VCTCXO, and DCTCXO with I2C interface for digital frequency pulling up to ±3200 ppm at 5 ppt resolution. It features ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, no activity dips or micro jumps, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AI-FA-33N0B128.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 128 MHz |