The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes on-chip regulators to eliminate the need for an external LDO and offers digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It has ultra-low acceleration sensitivity of 0.009 ppb/g and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part supports factory programming for frequency, stability, voltage, and pull range, enabling optimized clock configurations with short lead times.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FD-33N0B70.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 70 MHz |