The SiT5147 is a ruggedized MEMS Super-TCXO offering 60 MHz to 220 MHz output frequencies in 1 Hz steps with stability of ±0.5 to ±2.5 ppm across -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and on-chip regulators that eliminate the need for external LDOs. The device supports three configurations: TCXO, VCTCXO, and DCTCXO with I2C digital frequency pulling down to 5 ppt resolution and up to ±3200 ppm range. It has ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, no activity dips or micro jumps, and is resistant to shock, vibration, and board bending. The part is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FD-33N0A100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |