SiTime Corporation Ruggedized MHz Super-TCXOs SIT5147AE-FD-33E0A100.000000

Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, GNSS, and avionics. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes on-chip regulators to eliminate the need for external LDOs, offers ultra-low acceleration sensitivity down to 0.009 ppb/g, and supports digital frequency pulling via I²C with 5 ppt resolution. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, GNSS, and avionics. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes on-chip regulators to eliminate the need for external LDOs, offers ultra-low acceleration sensitivity down to 0.009 ppb/g, and supports digital frequency pulling via I²C with 5 ppt resolution. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SIT5147AE-FD-33E0A100.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SIT5147AE-FD-33E0A100.000000
Ruggedized MHz Super-TCXOs SIT5147AE-FD-33E0A100.000000
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT5147AE-FD-33E0A100.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AC-J5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details