The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C, features LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports three configurations: TCXO, VCTCXO, and DCTCXO, with the DCTCXO variant enabling digital frequency Pulling via I²C at up to ±3200 ppm range and 5 ppt resolution. It exhibits ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, resists shock, vibration, and board bending, and is RoHS and REACH compliant. Output frequencies are factory programmable in 1 Hz steps between 60.000001 MHz and 189 MHz, or 208 MHz and 220 MHz.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FA-33N0A121.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 121 MHz |