The SiT5147 is a 60 MHz to 220 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring exceptional dynamic stability under environmental stressors such as vibration, temperature perturbation, and electromagnetic interference. It offers ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, with an ultra-low acceleration sensitivity of 0.009 ppb/g for the 'B' variant. The device supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, integrates on-chip power regulators to eliminate external LDOs, and features digital frequency pulling via I2C with 5 ppt resolution and a pull range up to ±3200 ppm for DCTCXO configurations. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5147AE-FA-33E0A125.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |