SiTime Corporation Ruggedized MHz Super-TCXOs SiT5146ALCFK-33N0A32.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It operates from -40°C to +105°C with an extended cold option down to -55°C. The device features a 5.0 mm × 3.2 mm package, LVCMOS output, and 3.3 V supply voltage. It includes on-chip regulators to eliminate external LDOs, offers acceleration sensitivity of 0.009 ppb/g, and supports digital frequency pulling via I2C with 5 ppt resolution. The part is RoHS and REACH compliant, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It operates from -40°C to +105°C with an extended cold option down to -55°C. The device features a 5.0 mm × 3.2 mm package, LVCMOS output, and 3.3 V supply voltage. It includes on-chip regulators to eliminate external LDOs, offers acceleration sensitivity of 0.009 ppb/g, and supports digital frequency pulling via I2C with 5 ppt resolution. The part is RoHS and REACH compliant, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5146ALCFK-33N0A32.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5146ALCFK-33N0A32.000000
Ruggedized MHz Super-TCXOs SiT5146ALCFK-33N0A32.000000
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146ALCFK-33N0A32.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details