SiTime Corporation Ruggedized MHz Super-TCXOs SiT5146AL-FD-33E0A50.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146 is a ruggedized 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and operates from -40°C to +105°C, with an extended cold option down to -55°C. The device features an ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs. The part includes digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, and is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT5146 is a ruggedized 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and operates from -40°C to +105°C, with an extended cold option down to -55°C. The device features an ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs. The part includes digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, and is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5146AL-FD-33E0A50.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5146AL-FD-33E0A50.000000
Ruggedized MHz Super-TCXOs SiT5146AL-FD-33E0A50.000000
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146AL-FD-33E0A50.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-31251-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details