The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, packaged in a 5.0 mm × 3.2 mm surface-mount case. It features ultra-low acceleration sensitivity of 0.009 ppb/g, operates from -40°C to +105°C, and includes on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS output, operates at 3.3 V supply voltage, and is RoHS and REACH compliant. It resists vibration, shock, and board bending, and is designed for high-reliability applications including military communications and precision GNSS systems.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AL-FD-33E0A45.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 45 MHz |