The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, military, and precision GNSS systems. It features a 5.0 mm × 3.2 mm surface-mount package, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. This variant supports LVCMOS output, 2.5 V supply voltage, and ultra-low acceleration sensitivity of 0.009 ppb/g. It has a factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AL-FD-25N0A50.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |