The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, offering 0.009 ppb/g acceleration sensitivity and operation from -40°C to +105°C. It features an integrated on-chip regulator, eliminating the need for an external LDO, and provides LVCMOS output in a 5.0 mm × 3.2 mm package. The device supports factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AL-FA-33E0A8.000000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 8 MHz |