The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, designed for high-reliability applications in telecom, GNSS, and industrial systems. It operates from -40°C to +105°C in an industrial extended range, housed in a 5.0 mm × 3.2 mm package. The device includes on-chip regulators to eliminate external LDOs, offers LVCMOS output, and supports a 2.8 V ±10% supply voltage. Acceleration sensitivity is specified at 0.009 ppb/g for ultra-low g-sensitivity, and it features no activity dips or micro jumps. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AICFK-28N0A40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |