The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature, designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems. It operates from -40°C to +105°C and features a 5.0 mm × 3.2 mm package. The device supports LVCMOS output and operates at 2.8 V supply voltage. It includes on-chip power regulators to eliminate external LDOs, offers ultra-low acceleration sensitivity of 0.009 ppb/g, and provides digital frequency control via I2C with 5 ppt resolution. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AICFK-28N0A4.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 4 MHz |