The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring exceptional dynamic stability under environmental stressors. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, frequency stability of ±0.5 ppm across temperature, and operates from -40°C to +105°C. It integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs at 3.3 V supply, and includes voltage-controlled frequency tuning (VCTCXO) with a pull range up to ±12.5 ppm. It is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AICFA-33VTB40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |