SiTime Corporation Ruggedized MHz Super-TCXOs SiT5146AICFA-33VTA40.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional stability under environmental stress. It offers ±0.5 ppm to ±2.5 ppm frequency stability across temperature, with an ultra-low acceleration sensitivity of 0.009 ppb/g. Operating from -40°C to +105°C, it features on-chip power regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs, and operates at 3.3 V ±10%. The VCTCXO variant enables voltage control of output frequency with no digital interface. RoHS and REACH compliant, it is resistant to shock, vibration, and board bending, and exhibits no activity dips or micro jumps.

Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring exceptional stability under environmental stress. It offers ±0.5 ppm to ±2.5 ppm frequency stability across temperature, with an ultra-low acceleration sensitivity of 0.009 ppb/g. Operating from -40°C to +105°C, it features on-chip power regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs, and operates at 3.3 V ±10%. The VCTCXO variant enables voltage control of output frequency with no digital interface. RoHS and REACH compliant, it is resistant to shock, vibration, and board bending, and exhibits no activity dips or micro jumps.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5146AICFA-33VTA40.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5146AICFA-33VTA40.000000
Ruggedized MHz Super-TCXOs SiT5146AICFA-33VTA40.000000
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146AICFA-33VTA40.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details