The SiT5146 is a 1 MHz to 60 MHz Super-TCXO in a 5.0 mm × 3.2 mm package, offering ±0.5 ppm frequency stability across temperature with an ultra-low acceleration sensitivity of 0.009 ppb/g. It operates from -40°C to +105°C and features on-chip power regulation to eliminate external LDOs. The device supports LVCMOS output and operates at 3.3 V ±10%. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FK-33E0A48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |