The SiT5146 is a 1 MHz to 60 MHz ruggedized MEMS Super-TCXO with ±0.5 ppm frequency stability across temperature and a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulation eliminating the need for an external LDO, and operates from -40°C to +105°C. The device supports LVCMOS output with a 3.3 V supply and includes digital frequency control via I2C with 5 ppt resolution and a ±25 ppm pull range. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FD-33E0B26.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |