The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability across temperature, housed in a 5.0 mm × 3.2 mm package. It features ultra-low acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate the need for an external LDO. This device supports LVCMOS or clipped sinewave outputs at 3.0 V supply voltage, and includes digital frequency control via I2C with 5 ppt resolution and a ±6.25 ppm pull range. It is RoHS and REACH compliant, and designed for high-reliability applications such as precision GNSS, military communications, and networking systems.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FD-30N0A54.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 54 MHz |