The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability across temperature, designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems. It features a 5.0 mm × 3.2 mm surface-mount package and offers acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, depending on configuration. Operating temperature ranges from -40°C to +105°C, with an extended cold option down to -55°C. The device integrates on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sine wave outputs, and has supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with no activity dips or micro jumps. Digital control via I2C is available for frequency pulling up to ±3200 ppm with 5 ppt resolution.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AI-FD-25N0A53.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 53 MHz |