The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, operates from -40°C to +105°C, and includes on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS output and operates at 3.0 V ±10%. It offers factory-programmable
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AECFK-30E0A32.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |