SiTime Corporation Super-TCXOs SiT5146AECFA-33N0B10.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146AECFA-33N0B10.000000 is a 1 MHz to 60 MHz Endura™ Series Super-TCXO with ±0.5 ppm frequency stability across temperature, operating from -40°C to 105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and 3.3 V supply voltage. Acceleration sensitivity is 0.009 ppb/g, and on-chip regulators eliminate the need for an external LDO. The device supports digital frequency control via I2C with 5 ppt resolution and a pull range of ±10 ppm. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5146AECFA-33N0B10.000000 is a 1 MHz to 60 MHz Endura™ Series Super-TCXO with ±0.5 ppm frequency stability across temperature, operating from -40°C to 105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and 3.3 V supply voltage. Acceleration sensitivity is 0.009 ppb/g, and on-chip regulators eliminate the need for an external LDO. The device supports digital frequency control via I2C with 5 ppt resolution and a pull range of ±10 ppm. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5146AECFA-33N0B10.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146AECFA-33N0B10.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details