The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and precision GNSS systems. It comes in a 5.0 mm × 3.2 mm package and operates from -40°C to +105°C, with an extended cold option to -55°C. This DCTCXO variant features digital frequency control via I²C, a pull range of ±150 ppm, and 5 ppt resolution. It supports LVCMOS output and operates on a 3.3 V supply, with on-chip regulators eliminating the need for an external LDO. The device has ultra-low acceleration sensitivity of 0.009 ppb/g, no activity dips or micro jumps, and is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AE-FK033JHA20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |