The SiT5146 is a 1 MHz to 60 MHz Super-TCXO with a 5.0 mm x 3.2 mm package, offering ±0.5 ppm frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g. It operates from -40°C to +105°C, supports LVCMOS output, and integrates on-chip regulators to eliminate external LDOs. The device features I2C-based digital frequency control with 5 ppt resolution and a pull range up to ±3200 ppm, and is rated for industrial and extended temperature applications. It is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146AE-FK-33E0A52.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 52 MHz |