SiTime Corporation Ruggedized MHz Super-TCXOs SiT5146AE-FD-30N0A52.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring exceptional stability under environmental stress. It offers ±0.5 ppm to ±2.5 ppm frequency stability across temperature, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and operates from -40°C to +105°C, with an extended cold option to -55°C. The device includes on-chip power regulators to eliminate external LDOs and supports LVCMOS or clipped sinewave output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It features digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range, and is RoHS and REACH compliant. The part is resistant to shock, vibration, and board bending, with no activity dips or micro jumps.

Datasheet Summary
Powered by GS/AI

The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring exceptional stability under environmental stress. It offers ±0.5 ppm to ±2.5 ppm frequency stability across temperature, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and operates from -40°C to +105°C, with an extended cold option to -55°C. The device includes on-chip power regulators to eliminate external LDOs and supports LVCMOS or clipped sinewave output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It features digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range, and is RoHS and REACH compliant. The part is resistant to shock, vibration, and board bending, with no activity dips or micro jumps.

Suppliers

Company
Product
Description
Supplier Links
Ruggedized MHz Super-TCXOs - SiT5146AE-FD-30N0A52.000000 - SiTime Corporation
Santa Clara, CA, United States
Ruggedized MHz Super-TCXOs
SiT5146AE-FD-30N0A52.000000
Ruggedized MHz Super-TCXOs SiT5146AE-FD-30N0A52.000000
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146AE-FD-30N0A52.000000
Product Name Ruggedized MHz Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 52 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details