The SiT5146 is a 1 MHz to 60 MHz, ±0.5 to ±2.5 ppm MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability applications requiring superior dynamic stability under vibration, temperature shifts, and electromagnetic interference. It features a 3.3 V supply voltage, LVCMOS output, and a VCTCXO configuration with a ±12.5 ppm pull range, no external LDO required, and operation from -40°C to +105°C. The device meets RoHS and REACH compliance and resists shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146AC-FD-33VTA20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |