SiTime Corporation Super TCXOs SiT5146AC-FA-33N0A25.000000

Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5146AC-FA-33N0A25.000000 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, offering ±0.5 ppm frequency stability across temperature with an operating range of -40°C to +105°C. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulation eliminating the need for an external LDO, and an LVCMOS output at 3.3 V supply voltage. The device supports digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5146AC-FA-33N0A25.000000 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, offering ±0.5 ppm frequency stability across temperature with an operating range of -40°C to +105°C. It features ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulation eliminating the need for an external LDO, and an LVCMOS output at 3.3 V supply voltage. The device supports digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super TCXOs - SiT5146AC-FA-33N0A25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5146AC-FA-33N0A25.000000
Product Name Super TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details