ECS Inc. International Through Hole Oscillators ECS-2100AX-160

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2100AX-160 is an 8-pin DIP clock oscillator from the ECS-2100X series, designed for HCMOS/TTL logic compatibility with a 5.0 V DC supply. It operates at 160 MHz, with frequency stability of ±100 ppm across the temperature range of 0 to +70 °C. The device draws 82 mA typical current, features a 5 ns rise and fall time, and provides TTL output levels of 0.5 V low and 4.5 V high. The metal package includes an integrated shield via pin 4 (case ground) to reduce radiation. Operating temperature range is 0 to +70 °C, with storage from -55 to +125 °C. The oscillator meets RoHS compliance and has a 10 ms start-up time. Output load is 30 pF for HCMOS at frequencies above 80 MHz.

Datasheet Summary
Powered by GS/AI

The ECS-2100AX-160 is an 8-pin DIP clock oscillator from the ECS-2100X series, designed for HCMOS/TTL logic compatibility with a 5.0 V DC supply. It operates at 160 MHz, with frequency stability of ±100 ppm across the temperature range of 0 to +70 °C. The device draws 82 mA typical current, features a 5 ns rise and fall time, and provides TTL output levels of 0.5 V low and 4.5 V high. The metal package includes an integrated shield via pin 4 (case ground) to reduce radiation. Operating temperature range is 0 to +70 °C, with storage from -55 to +125 °C. The oscillator meets RoHS compliance and has a 10 ms start-up time. Output load is 30 pF for HCMOS at frequencies above 80 MHz.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-2100AX-160 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-2100AX-160
Through Hole Oscillators ECS-2100AX-160
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X963-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X963-ND
Oscillators X963-ND
16MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

16MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2100AX-160 X963-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC236-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-130-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.400-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers