The SiT5001 is a MEMS TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm at 25°C and stability over temperature of ±5 ppm. It supports voltage control with pull ranges of ±12.5 ppm, ±25 ppm, or ±50 ppm, and provides LVCMOS output with a SoftEdge™ option for EMI reduction. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V and is available in standard 4-pin packages measuring 2.5×2.0 mm, 3.2×2.5 mm, 5.0×3.2 mm, or 7.0×5.0 mm. It achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and has a power consumption of 29-33 mA depending on supply voltage. The part is Pb-free, RoHS, and REACH compliant, with a reliability rating of 2 FIT. Operating temperature ranges are -20°C to +70°C for extended commercial and -40°C to +85°C for industrial.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-8E-33N0-27.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 27 MHz |