The SiT5001 is a MEMS TCXO and VCTCXO operating from 1 to 80 MHz with a frequency stability of ±5 ppm over the operating temperature range. It supports LVCMOS output with a SoftEdge™ option for EMI reduction and offers a voltage control pull range of ±12.5 ppm to ±50 ppm. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V and features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The part is Pb-free, RoHS and REACH compliant, with an operating temperature range of -40°C to +85°C for industrial applications. It meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-8E-18E0-45.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 45 MHz |