SiTime Corporation Oscillators SIT5001AC-3E-33N0-30.000000T

Description
30MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT5001AC-3E-33N0-30.000000T-ND - DigiKey
Thief River Falls, MN, United States
30MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

30MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT5001AC-3E-33N0-30.000000T-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510BAB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details