The SiT5001 is a MEMS TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm at 25°C and frequency stability of ±5 ppm over the operating temperature range. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS output with SoftEdge™ for EMI reduction, and voltage control options with pull ranges of ±12.5 ppm, ±25 ppm, or ±50 ppm. The device operates from 1.71 V to 3.63 V in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, has a typical current consumption of 31 mA at 20 MHz and 3.3 V, and provides 10-year aging stability of ±4.0 ppm at 25°C.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AC-3E-33N0-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |