The SiT5001 is a MEMS-based TCXO and VCTCXO operating from 1 to 80 MHz with frequency stability of ±5 ppm over the operating temperature range, and 0.5 ps RMS phase jitter between 12 kHz and 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, supports LVCMOS output with SoftEdge™ EMI reduction, and operates from 1.71 V to 3.63 V. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards, and has a 2 FIT failure rate, ten times better than quartz. The part is RoHS and REACH compliant.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5001AC-2E-33N0-32.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 32 MHz |