SiTime Corporation Oscillators SIT5001AC-2E-25S0-32.000000X

Description
32MHz VCTCXO LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz VCTCXO LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1543-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1543-2-ND
Oscillators 1473-1543-2-ND
32MHz VCTCXO LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead

32MHz VCTCXO LVCMOS Oscillator 2.5V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT5001AC-2E-25S0-32.000000X - 763827-SIT5001AC-2E-25S0-32.000000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT5001AC-2E-25S0-32.000000X
763827-SIT5001AC-2E-25S0-32.000000X
Oscillators - SIT5001AC-2E-25S0-32.000000X 763827-SIT5001AC-2E-25S0-32.000000X
Manufacturer: SiTIME Win Source Part Number: 763827-SIT5001AC-2E- 25S0-32.000000X Series: SiT5001 Packaging: Reel package Type: MEMS VCTCXO Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 32MHz Operating Supply Voltage: 2.5V Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±5ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Maximum Supply Current: 33mA Current - Supply (Disable) (Maximum): 70μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: SiTIME
Win Source Part Number: 763827-SIT5001AC-2E-25S0-32.000000X
Series: SiT5001
Packaging: Reel package
Type: MEMS VCTCXO
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 32MHz
Operating Supply Voltage: 2.5V
Function: Standby (Power Down)
Output: LVCMOS
Frequency Stability: ±5ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.031" (0.80mm)
Maximum Supply Current: 33mA
Current - Supply (Disable) (Maximum): 70μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-1543-2-ND 763827-SIT5001AC-2E-25S0-32.000000X
Product Name Oscillators Oscillators - SIT5001AC-2E-25S0-32.000000X
Oscillator Type VCTCXO TCXO; MEMS VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 5 ppm 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
VCO / SURF MOUNT / RoHS - ROS-13301PH19R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510BAA24M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details