SiTime Corporation Oscillators SIT5000AICGE-33N0-25.000000Y

Description
25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1317-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1317-6-ND
Oscillators 1473-1317-6-ND
25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1317-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1317-2-ND
Oscillators 1473-1317-2-ND
25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1317-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1317-1-ND
Oscillators 1473-1317-1-ND
25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

25MHz TCXO LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-1317-6-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-080-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details