ECS Inc. International Surface Mount Oscillators ECS-2033-080-BN

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2033-080-BN - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2033-080-BN
Surface Mount Oscillators ECS-2033-080-BN
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Crystal Oscillators - 301231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
301231
Crystal Oscillators 301231
ECS Inc International ECS-2033-080-BN

ECS Inc International ECS-2033-080-BN

Supplier's Site
Oscillators - XC1424CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1424CT-ND
Oscillators XC1424CT-ND
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1424DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1424DKR-ND
Oscillators XC1424DKR-ND
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC1424TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1424TR-ND
Oscillators XC1424TR-ND
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators -Oscillators Series: ECS-2033 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators -Oscillators
Series: ECS-2033
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)

Buy Now Datasheet
Oscillator, 8Mhz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International - 54AK5850 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 8Mhz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
54AK5850
Oscillator, 8Mhz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International 54AK5850
OSCILLATOR, 8MHZ, CMOS, SMD, 2.5Mm x 2MM ROHS COMPLIANT: YES

OSCILLATOR, 8MHZ, CMOS, SMD, 2.5Mm x 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ECS-2033-080-BN 301231 XC1424CT-ND 54AK5850
Product Name Surface Mount Oscillators Crystal Oscillators Oscillators Crystals, Oscillators, Resonators -Oscillators Oscillator, 8Mhz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant Ecs Inc International
Oscillator Type XO Crystal Oscillator XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers