SiTime Corporation TCXOs SiT5000AIC3E-18N0-16.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm over the operating temperature range. It provides LVCMOS output with a SoftEdge™ option for EMI reduction and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, supports voltage control with a ±12.5 ppm pull range, and has a phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental reliability.

Datasheet Summary
Powered by GS/AI

The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm over the operating temperature range. It provides LVCMOS output with a SoftEdge™ option for EMI reduction and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, supports voltage control with a ±12.5 ppm pull range, and has a phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental reliability.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AIC3E-18N0-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AIC3E-18N0-16.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details