Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
SITIME CORPORATION
SIT5000AIC2E-33E0-12.288000 -- TCXOS
SiTime Corporation
TCXOs
SiT5000AIC2E-33E0-12.288000
Description
Standard Frequency ±5 ppm (VC)TCXO
SiTime Corporation
Done
Request a Quote
Email Supplier
Datasheet
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
SiTime Corporation
Santa Clara, CA, United States
TCXOs
SiT5000AIC2E-33E0-12.288000
TCXOs
SiT5000AIC2E-33E0-12.288000
Standard Frequency ±5 ppm (VC)TCXO
Standard Frequency ±5 ppm (VC)TCXO
Buy Now
Datasheet
Technical Specifications
SiTime Corporation
Product Category
Oscillators
Product Number
SiT5000AIC2E-33E0-12.288000
Product Name
TCXOs
Oscillator Type
TCXO
Package / Form Factor
3.2x2.5
Frequency
12.29 MHz
Unlock Full Specs
to access all available technical data
Similar Products
SiTime Corporation
Oscillators
SIT1533AI-H4-D14-32.768E
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
SiTime Corporation
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-30E-0000.350000
Specs
Package / Form Factor
1.5x0.8
Frequency
3.50E-4 MHz
Frequency Stability
50 ppm
View Details
SiTime Corporation
32 kHz Oscillators
SiT1533AI-H4-D74-32.768
Specs
Package / Form Factor
2.0x1.2
Frequency
0.0328 MHz
Frequency Stability
100 ppm
View Details
SiTime Corporation
Oscillators
SIT1562AI-JE-DCC-32.768E
Specs
Package / Form Factor
Surface Mount; 4-UFBGA, CSPBGA
Features / Standards
Lead-Free
View Details
2
suppliers