The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability of ±5 ppm over the operating temperature range and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It features LVCMOS output with a SoftEdge™ option for EMI reduction, operates from 1.71V to 3.63V, and supports voltage control, standby, and output enable modes. The device is available in four standard 4-pin packages: 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, has a reliability of 2 FIT, and is Pb-free, RoHS, and REACH compliant.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AI-3E-33N0-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |