SiTime Corporation TCXOs SiT5000AI-2E-33N0-16.000000

Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Description
Standard Frequency ±5 ppm (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5000 series is a standard frequency MEMS (VC)TCXO designed as a pin-to-pin replacement for quartz-based oscillators in telecom, networking, and wireless applications. It supports 27 standard frequencies between 10 MHz and 40 MHz, operates with LVCMOS output, and offers frequency stability as low as ±5 ppm over the temperature range. Available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V and includes voltage control, standby, and output enable modes. Phase jitter is 0.5 ps (12 kHz to 20 MHz), with a 2 FIT failure rate. The device is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5000 series is a standard frequency MEMS (VC)TCXO designed as a pin-to-pin replacement for quartz-based oscillators in telecom, networking, and wireless applications. It supports 27 standard frequencies between 10 MHz and 40 MHz, operates with LVCMOS output, and offers frequency stability as low as ±5 ppm over the temperature range. Available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V and includes voltage control, standby, and output enable modes. Phase jitter is 0.5 ps (12 kHz to 20 MHz), with a 2 FIT failure rate. The device is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5000AI-2E-33N0-16.000000 - SiTime Corporation
Santa Clara, CA, United States
Standard Frequency ±5 ppm (VC)TCXO

Standard Frequency ±5 ppm (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5000AI-2E-33N0-16.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details