The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm over the operating temperature range. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is a pin-to-pin replacement for quartz-based (VC)TCXOs. The device supports LVCMOS output with a SoftEdge™ option for EMI reduction, operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, and includes voltage control, standby, and output enable functions. It exhibits low phase jitter of 0.5 ps (12 kHz to 20 MHz) and features 2 FIT reliability. The part is Pb-free, RoHS, and REACH compliant.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AI-2E-18N0-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |