The SiT5000 is a standard frequency MEMS (VC)TCXO designed as a pin-to-pin replacement for quartz-based devices, offering frequency stability of ±5 ppm over the operating temperature range and low phase jitter of 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS output with a SoftEdge™ option for EMI reduction, operates at 25 MHz, and supports supply voltages of 1.8 V. The device is available in 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycle, and solderability, and is RoHS and REACH compliant with a 2 FIT reliability rating.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000ACCGE-18E0-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 25 MHz |