The SiT5000 is a MEMS (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, designed as a pin-to-pin replacement for quartz-based (VC)TCXOs. It operates with supply voltages of 1.8 V, features frequency stability of ±5 ppm over the industrial temperature range of -40°C to +85°C, and has a low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is available in 4-pin packages including 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and includes LVCMOS output with a SoftEdge™ option for EMI reduction. It complies with RoHS and REACH standards and has an acceleration sensitivity of 0.03 ppb/g. The part is rated for 2 FIT reliability and supports voltage control, standby, and output enable modes.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5000AC-GE-18S0-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 25 MHz |