SiTime Corporation Oscillators SIT5000AC-8E-18VQ-40.000000T

Description
40MHz VCTCXO LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz VCTCXO LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT5000AC-8E-18VQ-40.000000T-ND - DigiKey
Thief River Falls, MN, United States
40MHz VCTCXO LVCMOS Oscillator 1.8V 4-SMD, No Lead

40MHz VCTCXO LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT5000AC-8E-18VQ-40.000000T-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA140M000CAGR - Richardson RFPD
Specs
Frequency 140 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details