The SiT5000 is a MEMS-based (VC)TCXO offering 27 standard frequencies between 10 MHz and 40 MHz, with frequency stability as low as ±5 ppm and low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features an LVCMOS output with a SoftEdge™ option for EMI reduction, voltage control capability, and standby and output enable modes. The part is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. It operates over commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V. The device meets MIL-STD-883F, JESD22, and MSL1 requirements and is Pb-free, RoHS, and REACH compliant.
Standard Frequency ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5000AC-2E-18E0-24.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 24 MHz |