The SiT3922 is a digitally controlled differential oscillator (DCXO) generating frequencies between 220 MHz and 625 MHz with factory-programmable
220 to 625 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3922AI-2CF-33NM310.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 310 MHz |
| Frequency Stability | 10 ppm |