SiTime Corporation Digitally Controlled Oscillators SiT3922AC-2C2-25NY433.000000

Description
220 to 625 MHz, Differential Digitally-controlled XO
Request a Quote
Description
220 to 625 MHz, Differential Digitally-controlled XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3922 is a digitally controlled differential oscillator (DCXO) generating frequencies between 220 MHz and 625 MHz with factory-programmable accuracy to six decimal places. It supports pull ranges of ±25, ±50, ±100, ±200, ±400, ±800, and ±1600 ppm with linearity ≤1%. It provides <0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and operates in industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in industry-standard packages: 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm. It supports LVPECL and LVDS output formats with supply voltages of 2.5 V or 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT3922 is a digitally controlled differential oscillator (DCXO) generating frequencies between 220 MHz and 625 MHz with factory-programmable accuracy to six decimal places. It supports pull ranges of ±25, ±50, ±100, ±200, ±400, ±800, and ±1600 ppm with linearity ≤1%. It provides <0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and operates in industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. The device is available in industry-standard packages: 3.2 mm x 2.5 mm, 5.0 mm x 3.2 mm, and 7.0 mm x 5.0 mm. It supports LVPECL and LVDS output formats with supply voltages of 2.5 V or 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3922AC-2C2-25NY433.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3922AC-2C2-25NY433.000000
Digitally Controlled Oscillators SiT3922AC-2C2-25NY433.000000
220 to 625 MHz, Differential Digitally-controlled XO

220 to 625 MHz, Differential Digitally-controlled XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3922AC-2C2-25NY433.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 5.0x3.2
Frequency 433 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0105 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details