The SiT3921 is a digitally controlled differential oscillator (DCXO) for frequencies from 1 MHz to 220 MHz, offering factory-programmable
1 to 220 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3921AI-2CF-33NZ148.425820 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 148 MHz |
| Frequency Stability | 10 ppm |