The SiT3921 is a digitally controlled differential oscillator (DCXO) generating frequencies from 1 MHz to 220 MHz with factory-programmable
1 to 220 MHz, Differential Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3921AC-2CF-33NH22.579200 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 22.58 MHz |
| Frequency Stability | 10 ppm |