The SiT3907 is a high-precision digitally controlled oscillator (DCXO) supporting output frequencies from 1 MHz to 220 MHz with programmable pull ranges up to ±1600 PPM. It features LVCMOS/LVTTL output, three package options including 3.2 mm × 2.5 mm, 5.0 mm × 3.2 mm, and 7.0 mm × 5.0 mm, and operates across extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. Supply voltage options include 1.8 V, 2.5 V, 2.8 V, and 3.3 V. The device supports a two-frame frequency control protocol for fine resolution, has a frequency stability of ±25 PPM, aging of ±5 PPM over 10 years, and an output jitter of 1.5 to 3 ps RMS. It meets MIL-STD-883F, JESD22, and MSL1 standards, and consumes 31 to 34 mA depending on voltage and frequency.
1 to 220 MHz, ±10 to ±50 ppm Digitally-controlled
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3907AI-D3-33NE-100.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |