SiTime Corporation Oscillators SIT3907AI-D2-33NE-50.000000T

Description
50MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
50MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT3907AI-D2-33NE-50.000000T-ND - DigiKey
Thief River Falls, MN, United States
50MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

50MHz DCXO LVCMOS, LVTTL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT3907AI-D2-33NE-50.000000T-ND
Product Name Oscillators
Oscillator Type DCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-60 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details